3M 3M 8067 Tan Flashing Tape - 4 in Width x 75 ft Length - 5 mil Thick - 31620 70006745015

Description
3M 8067 tan flashing tape comes in a 4 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.
Description
3M 8067 tan flashing tape comes in a 4 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

Suppliers

Company
Product
Description
Supplier Links
3M 8067 Tan Flashing Tape - 4 in Width x 75 ft Length - 5 mil Thick - 31620 - 051115-31620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8067 Tan Flashing Tape - 4 in Width x 75 ft Length - 5 mil Thick - 31620
051115-31620
3M 8067 Tan Flashing Tape - 4 in Width x 75 ft Length - 5 mil Thick - 31620 051115-31620
3M 8067 tan flashing tape comes in a 4 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

3M 8067 tan flashing tape comes in a 4 in width, 75 ft length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31620
Product Name 3M 8067 Tan Flashing Tape - 4 in Width x 75 ft Length - 5 mil Thick - 31620
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details