3M 3M XG5110 Clear Bonding Tape - 27 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 64662 70006744885

Description
3M XG5110 clear bonding tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XG5110 clear bonding tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XG5110 Clear Bonding Tape - 27 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 64662 - 051115-64662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XG5110 Clear Bonding Tape - 27 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 64662
051115-64662
3M XG5110 Clear Bonding Tape - 27 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 64662 051115-64662
3M XG5110 clear bonding tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XG5110 clear bonding tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64662
Product Name 3M XG5110 Clear Bonding Tape - 27 in Width x 60 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 64662
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.3543 inches (9 mm)
View Details
3 mil Polyethylene Surface Protection - 3126 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details