3M 3M R3257 White Splicing & Core Starting Tape - 48 mm Width x 55 m Length - 5 mil Thick - Repulpable Paper Liner - 64491 70006743630

Description
3M R3257 white splicing & core starting tape comes in a 48 mm width, 55 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3257 white splicing & core starting tape comes in a 48 mm width, 55 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3257 White Splicing & Core Starting Tape - 48 mm Width x 55 m Length - 5 mil Thick - Repulpable Paper Liner - 64491 - 051115-64491 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3257 White Splicing & Core Starting Tape - 48 mm Width x 55 m Length - 5 mil Thick - Repulpable Paper Liner - 64491
051115-64491
3M R3257 White Splicing & Core Starting Tape - 48 mm Width x 55 m Length - 5 mil Thick - Repulpable Paper Liner - 64491 051115-64491
3M R3257 white splicing & core starting tape comes in a 48 mm width, 55 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3257 white splicing & core starting tape comes in a 48 mm width, 55 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64491
Product Name 3M R3257 White Splicing & Core Starting Tape - 48 mm Width x 55 m Length - 5 mil Thick - Repulpable Paper Liner - 64491
Color White
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details