3M 3M R3187 Brown Splicing & Core Starting Tape - 4 in Width x 120 yd Length - 7.5 mil Thick - 64471 70006743531

Description
3M R3187 brown splicing & core starting tape comes in a 4 in width, 120 yd length, uses a repulpable adhesive and is packaged 2 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3187 brown splicing & core starting tape comes in a 4 in width, 120 yd length, uses a repulpable adhesive and is packaged 2 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3187 Brown Splicing & Core Starting Tape - 4 in Width x 120 yd Length - 7.5 mil Thick - 64471 - 051115-64471 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3187 Brown Splicing & Core Starting Tape - 4 in Width x 120 yd Length - 7.5 mil Thick - 64471
051115-64471
3M R3187 Brown Splicing & Core Starting Tape - 4 in Width x 120 yd Length - 7.5 mil Thick - 64471 051115-64471
3M R3187 brown splicing & core starting tape comes in a 4 in width, 120 yd length, uses a repulpable adhesive and is packaged 2 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3187 brown splicing & core starting tape comes in a 4 in width, 120 yd length, uses a repulpable adhesive and is packaged 2 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64471
Product Name 3M R3187 Brown Splicing & Core Starting Tape - 4 in Width x 120 yd Length - 7.5 mil Thick - 64471
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details