3M 3M 8777 Tan Flashing Tape - 48 in Width x 75 ft Length - 9.9 mil Thick - 64460 70006743424

Description
3M 8777 tan flashing tape comes in a 48 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.
Description
3M 8777 tan flashing tape comes in a 48 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

Suppliers

Company
Product
Description
Supplier Links
3M 8777 Tan Flashing Tape - 48 in Width x 75 ft Length - 9.9 mil Thick - 64460 - 051115-64460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8777 Tan Flashing Tape - 48 in Width x 75 ft Length - 9.9 mil Thick - 64460
051115-64460
3M 8777 Tan Flashing Tape - 48 in Width x 75 ft Length - 9.9 mil Thick - 64460 051115-64460
3M 8777 tan flashing tape comes in a 48 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

3M 8777 tan flashing tape comes in a 48 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.9 mil thickness. This flashing tape meets the following standards: AAMA 711-05, AAMA 711-07, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 96.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64460
Product Name 3M 8777 Tan Flashing Tape - 48 in Width x 75 ft Length - 9.9 mil Thick - 64460
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.875 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details