3M 3M 410M Off-White Bonding Tape - 0.9 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 64434 70006743150

Description
3M 410M off-white bonding tape comes in a 0.9 in width, 36 yd length, uses a rubber adhesive and is packaged 52 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 410M off-white bonding tape comes in a 0.9 in width, 36 yd length, uses a rubber adhesive and is packaged 52 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 410M Off-White Bonding Tape - 0.9 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 64434 - 051115-64434 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 410M Off-White Bonding Tape - 0.9 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 64434
051115-64434
3M 410M Off-White Bonding Tape - 0.9 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 64434 051115-64434
3M 410M off-white bonding tape comes in a 0.9 in width, 36 yd length, uses a rubber adhesive and is packaged 52 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 410M off-white bonding tape comes in a 0.9 in width, 36 yd length, uses a rubber adhesive and is packaged 52 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64434
Product Name 3M 410M Off-White Bonding Tape - 0.9 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 64434
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Dry Adhesive Transfer Tape - TG356 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0018 inches (0.0457 mm)
Peel 1.56 lbs/in (2.74 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details