3M 3M 9934XL Clear Transfer Tape - 1/4 in Width x 540 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 64424 70006743069

Description
3M 9934XL clear transfer tape comes in a 1/4 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.
Description
3M 9934XL clear transfer tape comes in a 1/4 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9934XL Clear Transfer Tape - 1/4 in Width x 540 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 64424 - 051115-64424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9934XL Clear Transfer Tape - 1/4 in Width x 540 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 64424
051115-64424
3M 9934XL Clear Transfer Tape - 1/4 in Width x 540 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 64424 051115-64424
3M 9934XL clear transfer tape comes in a 1/4 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.

3M 9934XL clear transfer tape comes in a 1/4 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64424
Product Name 3M 9934XL Clear Transfer Tape - 1/4 in Width x 540 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 64424
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Acrylic Adhesive Transfer - 7335 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 4 lbs/in (7.01 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details