3M 3M 3340 Aluminum Tape - 72 mm Width x 45.7 m Length - 4 mil Total Thickness - 64324 70006742442

Description
3M 3340 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.
Description
3M 3340 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.

Suppliers

Company
Product
Description
Supplier Links
3M 3340 Aluminum Tape - 72 mm Width x 45.7 m Length - 4 mil Total Thickness - 64324 - 051115-64324 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3340 Aluminum Tape - 72 mm Width x 45.7 m Length - 4 mil Total Thickness - 64324
051115-64324
3M 3340 Aluminum Tape - 72 mm Width x 45.7 m Length - 4 mil Total Thickness - 64324 051115-64324
3M 3340 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.

3M 3340 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64324
Product Name 3M 3340 Aluminum Tape - 72 mm Width x 45.7 m Length - 4 mil Total Thickness - 64324
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details