3M 3M SJ3402 Red Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 64322 70006742418

Description
3M SJ3402 red hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape.
Description
3M SJ3402 red hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3402 Red Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 64322 - 051115-64322 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3402 Red Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 64322
051115-64322
3M SJ3402 Red Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 64322 051115-64322
3M SJ3402 red hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape.

3M SJ3402 red hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64322
Product Name 3M SJ3402 Red Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 64322
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Clear Polyethylene Masking Tape - 03001-120C - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive PE - Polyethylene
View Details