3M 3M Extreme Sealing 4411N Clear Flashing Tape - 1.5 in Width x 1.64 yd Length - 40 mil Thick - 64264 70006742046

Description
3M Extreme Sealing 4411N clear flashing tape comes in a 1.5 in width, 1.64 yd length, uses an acrylic adhesive and is packaged 54 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.
Description
3M Extreme Sealing 4411N clear flashing tape comes in a 1.5 in width, 1.64 yd length, uses an acrylic adhesive and is packaged 54 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Suppliers

Company
Product
Description
Supplier Links
3M Extreme Sealing 4411N Clear Flashing Tape - 1.5 in Width x 1.64 yd Length - 40 mil Thick - 64264 - 051115-64264 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Extreme Sealing 4411N Clear Flashing Tape - 1.5 in Width x 1.64 yd Length - 40 mil Thick - 64264
051115-64264
3M Extreme Sealing 4411N Clear Flashing Tape - 1.5 in Width x 1.64 yd Length - 40 mil Thick - 64264 051115-64264
3M Extreme Sealing 4411N clear flashing tape comes in a 1.5 in width, 1.64 yd length, uses an acrylic adhesive and is packaged 54 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

3M Extreme Sealing 4411N clear flashing tape comes in a 1.5 in width, 1.64 yd length, uses an acrylic adhesive and is packaged 54 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64264
Product Name 3M Extreme Sealing 4411N Clear Flashing Tape - 1.5 in Width x 1.64 yd Length - 40 mil Thick - 64264
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details