3M 3M Extreme Sealing 4412G Gray Flashing Tape - 24 in Width x 18 yd Length - 80 mil Thick - 64262 70006742020

Description
3M Extreme Sealing 4412G gray flashing tape comes in a 24 in width, 18 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 80 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.
Description
3M Extreme Sealing 4412G gray flashing tape comes in a 24 in width, 18 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 80 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Suppliers

Company
Product
Description
Supplier Links
3M Extreme Sealing 4412G Gray Flashing Tape - 24 in Width x 18 yd Length - 80 mil Thick - 64262 - 051115-64262 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Extreme Sealing 4412G Gray Flashing Tape - 24 in Width x 18 yd Length - 80 mil Thick - 64262
051115-64262
3M Extreme Sealing 4412G Gray Flashing Tape - 24 in Width x 18 yd Length - 80 mil Thick - 64262 051115-64262
3M Extreme Sealing 4412G gray flashing tape comes in a 24 in width, 18 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 80 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

3M Extreme Sealing 4412G gray flashing tape comes in a 24 in width, 18 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 80 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64262
Product Name 3M Extreme Sealing 4412G Gray Flashing Tape - 24 in Width x 18 yd Length - 80 mil Thick - 64262
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details