3M 3M Extreme Sealing 4411N Clear Flashing Tape - 24 in Width x 36 yd Length - 40 mil Thick - 64261 70006742012

Description
3M Extreme Sealing 4411N clear flashing tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.
Description
3M Extreme Sealing 4411N clear flashing tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Suppliers

Company
Product
Description
Supplier Links
3M Extreme Sealing 4411N Clear Flashing Tape - 24 in Width x 36 yd Length - 40 mil Thick - 64261 - 051115-64261 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Extreme Sealing 4411N Clear Flashing Tape - 24 in Width x 36 yd Length - 40 mil Thick - 64261
051115-64261
3M Extreme Sealing 4411N Clear Flashing Tape - 24 in Width x 36 yd Length - 40 mil Thick - 64261 051115-64261
3M Extreme Sealing 4411N clear flashing tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

3M Extreme Sealing 4411N clear flashing tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64261
Product Name 3M Extreme Sealing 4411N Clear Flashing Tape - 24 in Width x 36 yd Length - 40 mil Thick - 64261
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details