3M 3M TB731 Clear Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64237 70006741881

Description
3M TB731 clear high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB731 clear high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB731 Clear Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64237 - 051115-64237 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB731 Clear Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64237
051115-64237
3M TB731 Clear Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64237 051115-64237
3M TB731 clear high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB731 clear high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64237
Product Name 3M TB731 Clear Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64237
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Premium Foil Tape - 322 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0049 inches (0.1245 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details