3M 3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - High Durability - 64236 70006741873

Description
3M TB731 clear high durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 2 rolls per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB731 clear high durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 2 rolls per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - High Durability - 64236 - 051115-64236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - High Durability - 64236
051115-64236
3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - High Durability - 64236 051115-64236
3M TB731 clear high durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 2 rolls per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB731 clear high durability grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 2 rolls per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64236
Product Name 3M TB731 Clear Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - High Durability - 64236
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Tape - 204-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0130 inches (0.3302 mm)
Adhesive PTFE - Skived
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details