3M 3M TB641 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64235 70006741865

Description
3M TB641 black high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB641 black high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB641 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64235 - 051115-64235 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB641 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64235
051115-64235
3M TB641 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64235 051115-64235
3M TB641 black high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB641 black high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64235
Product Name 3M TB641 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - High Durability - 64235
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Professional Grade Duct Tape - 146 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details