3M 3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 64233 70006741840

Description
3M TB631 gray medium durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB631 gray medium durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 64233 - 051115-64233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 64233
051115-64233
3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 64233 051115-64233
3M TB631 gray medium durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB631 gray medium durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64233
Product Name 3M TB631 Gray Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Medium Durability - 64233
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Premium Waterproof Sealing Tape - 231 - Budnick Converting, Inc.
Specs
Type Adhesive; Premium Waterproof Sealing Tape
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details