3M 3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 64230 70006741816

Description
3M TB614 gray low durability high friction grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB614 gray low durability high friction grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 64230 - 051115-64230 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 64230
051115-64230
3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 64230 051115-64230
3M TB614 gray low durability high friction grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB614 gray low durability high friction grip tape comes in a 1 in width, 15 ft length, uses an acrylic adhesive and is packaged 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64230
Product Name 3M TB614 Gray Grip Tape - 1 in Width x 15 ft Length - 33 mil Thick - Low Durability High Friction - 64230
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details