3M 3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 64217 70006741808

Description
3M TB400 black ultra high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M TB400 black ultra high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 64217 - 051115-64217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 64217
051115-64217
3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 64217 051115-64217
3M TB400 black ultra high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M TB400 black ultra high durability grip tape comes in a 6 in width, 7 in length, uses an acrylic adhesive and is packaged 6 sheets per bag, 12 bags per case. Can be used in the following temperature range: -40 F to +160 F. This product is a single-sided adhesive grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64217
Product Name 3M TB400 Black Grip Tape - 6 in Width x 7 in Length - 33 mil Thick - Ultra High Durability - 64217
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details