3M 3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 64093 70006740560

Description
3M 3313 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 64 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 3313 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 64 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 64093 - 051115-64093 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 64093
051115-64093
3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 64093 051115-64093
3M 3313 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 64 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 3313 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 64 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64093
Product Name 3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 64093
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Cylinder Mount Build Up Tape - 1640 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Cylinder Mount Build Up Tape
Thickness 0.0400 inches (1.02 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details