3M 3M Dual Lock SJ3698FR Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 63990 70006739695

Description
3M Dual Lock SJ3698FR black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant and flame retardant.
Description
3M Dual Lock SJ3698FR black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3698FR Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 63990 - 051115-63990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3698FR Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 63990
051115-63990
3M Dual Lock SJ3698FR Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 63990 051115-63990
3M Dual Lock SJ3698FR black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant and flame retardant.

3M Dual Lock SJ3698FR black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63990
Product Name 3M Dual Lock SJ3698FR Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 63990
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details