3M 3M XT2112 Clear Transfer Tape - 2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63951 70006739349

Description
3M XT2112 clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XT2112 clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XT2112 Clear Transfer Tape - 2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63951 - 051115-63951 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XT2112 Clear Transfer Tape - 2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63951
051115-63951
3M XT2112 Clear Transfer Tape - 2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63951 051115-63951
3M XT2112 clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XT2112 clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63951
Product Name 3M XT2112 Clear Transfer Tape - 2 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 63951
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

White PE Foam Double Coated Acrylic - 2316 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0667 inches (1.69 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details