3M 3M XG2105 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63946 70006739299

Description
3M XG2105 clear transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XG2105 clear transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XG2105 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63946 - 051115-63946 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XG2105 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63946
051115-63946
3M XG2105 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63946 051115-63946
3M XG2105 clear transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XG2105 clear transfer tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63946
Product Name 3M XG2105 Clear Transfer Tape - 1 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63946
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2050984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
Double Coated Cloth Tape - 107 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details