3M 3M XT6110 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 63925 70006739091

Description
3M XT6110 clear bonding tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XT6110 clear bonding tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XT6110 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 63925 - 051115-63925 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XT6110 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 63925
051115-63925
3M XT6110 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 63925 051115-63925
3M XT6110 clear bonding tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XT6110 clear bonding tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63925
Product Name 3M XT6110 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - Densified Kraft Paper Liner - 63925
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Double Sided Tapes - 2231078 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 0.4724 inches (12 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details