3M 3M 363L Aluminum Tape - 4 1/2 in Width x 108 yd Length - 7.3 mil Total Thickness - 63884 70006738689

Description
3M 363L aluminum tape comes in a 4 1/2 in width, 108 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 363L aluminum tape comes in a 4 1/2 in width, 108 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 363L Aluminum Tape - 4 1/2 in Width x 108 yd Length - 7.3 mil Total Thickness - 63884 - 051115-63884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 363L Aluminum Tape - 4 1/2 in Width x 108 yd Length - 7.3 mil Total Thickness - 63884
051115-63884
3M 363L Aluminum Tape - 4 1/2 in Width x 108 yd Length - 7.3 mil Total Thickness - 63884 051115-63884
3M 363L aluminum tape comes in a 4 1/2 in width, 108 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 363L aluminum tape comes in a 4 1/2 in width, 108 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63884
Product Name 3M 363L Aluminum Tape - 4 1/2 in Width x 108 yd Length - 7.3 mil Total Thickness - 63884
Width 4.5 inches (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
UHMW Tape - 2302-3R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive Polyolefin
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details