3M 3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63876 70006738606

Description
3M XR8115 off-white bonding tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XR8115 off-white bonding tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63876 - 051115-63876 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63876
051115-63876
3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63876 051115-63876
3M XR8115 off-white bonding tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XR8115 off-white bonding tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63876
Product Name 3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63876
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Double Sided PET Tape - FT-8302xxx - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details