3M 3M VHB 5925 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 63866 70006738499

Description
3M VHB 5925 white foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.
Description
3M VHB 5925 white foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 5925 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 63866 - 051115-63866 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 5925 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 63866
051115-63866
3M VHB 5925 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 63866 051115-63866
3M VHB 5925 white foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

3M VHB 5925 white foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63866
Product Name 3M VHB 5925 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 25 mil Thick - 63866
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Double Coated Polyester Film - 256M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0040 inches (0.1011 mm)
Adhesive PET - Polyester
View Details