3M 3M XR4123 White Bonding Tape - 3/4 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 63857 70006738390

Description
3M XR4123 white bonding tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XR4123 white bonding tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XR4123 White Bonding Tape - 3/4 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 63857 - 051115-63857 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XR4123 White Bonding Tape - 3/4 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 63857
051115-63857
3M XR4123 White Bonding Tape - 3/4 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 63857 051115-63857
3M XR4123 white bonding tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XR4123 white bonding tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63857
Product Name 3M XR4123 White Bonding Tape - 3/4 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 63857
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231083 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 0.7480 inches (19 mm)
View Details
White PE Foam Double Coated Rubber - 2108 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1298 inches (3.3 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details