3M 3M XP6114 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 63847 70006738283

Description
3M XP6114 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M XP6114 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XP6114 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 63847 - 051115-63847 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XP6114 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 63847
051115-63847
3M XP6114 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 63847 051115-63847
3M XP6114 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M XP6114 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63847
Product Name 3M XP6114 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 5.6 mil Thick - Kraft Paper Liner - 63847
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.9843 inches (25 mm)
View Details
Low Fogging Adhesive Transfer Tape - 6038PC - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0080 inches (0.2032 mm)
Peel 13.12 lbs/in (22.99 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details