3M 3M XP2112 Clear Transfer Tape - 48 in Width x 60 yd Length - 5 mil Thick - Kraft Paper Liner - 63845 70006738267

Description
3M XP2112 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M XP2112 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XP2112 Clear Transfer Tape - 48 in Width x 60 yd Length - 5 mil Thick - Kraft Paper Liner - 63845 - 051115-63845 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XP2112 Clear Transfer Tape - 48 in Width x 60 yd Length - 5 mil Thick - Kraft Paper Liner - 63845
051115-63845
3M XP2112 Clear Transfer Tape - 48 in Width x 60 yd Length - 5 mil Thick - Kraft Paper Liner - 63845 051115-63845
3M XP2112 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M XP2112 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63845
Product Name 3M XP2112 Clear Transfer Tape - 48 in Width x 60 yd Length - 5 mil Thick - Kraft Paper Liner - 63845
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231091 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 1.5 inches (38 mm)
View Details
Repositionable Transfer Tape - 9449S - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 4.00E-4 inches (0.0102 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details