3M 3M XG2105 Clear Transfer Tape - 2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63791 70006737749

Description
3M XG2105 clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XG2105 clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XG2105 Clear Transfer Tape - 2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63791 - 051115-63791 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XG2105 Clear Transfer Tape - 2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63791
051115-63791
3M XG2105 Clear Transfer Tape - 2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63791 051115-63791
3M XG2105 clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XG2105 clear transfer tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63791
Product Name 3M XG2105 Clear Transfer Tape - 2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63791
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details