3M 3M XG2105 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63780 70006737632

Description
3M XG2105 clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XG2105 clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XG2105 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63780 - 051115-63780 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XG2105 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63780
051115-63780
3M XG2105 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63780 051115-63780
3M XG2105 clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XG2105 clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63780
Product Name 3M XG2105 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63780
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Discs - 14 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details