3M 3M XG2105 Clear Transfer Tape - 3/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63777 70006737608

Description
3M XG2105 clear transfer tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XG2105 clear transfer tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XG2105 Clear Transfer Tape - 3/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63777 - 051115-63777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XG2105 Clear Transfer Tape - 3/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63777
051115-63777
3M XG2105 Clear Transfer Tape - 3/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63777 051115-63777
3M XG2105 clear transfer tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XG2105 clear transfer tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63777
Product Name 3M XG2105 Clear Transfer Tape - 3/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63777
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

2 Mil Acrylic Transfer - ATA200 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 4.69 lbs/in (8.21 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details