3M 3M XG2105 Clear Transfer Tape - 1/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63775 70006737582

Description
3M XG2105 clear transfer tape comes in a 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 288 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XG2105 clear transfer tape comes in a 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 288 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XG2105 Clear Transfer Tape - 1/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63775 - 051115-63775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XG2105 Clear Transfer Tape - 1/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63775
051115-63775
3M XG2105 Clear Transfer Tape - 1/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63775 051115-63775
3M XG2105 clear transfer tape comes in a 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 288 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XG2105 clear transfer tape comes in a 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 288 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63775
Product Name 3M XG2105 Clear Transfer Tape - 1/8 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 63775
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
4 Mil Double Sided Black High Performance Tape - 61765 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0039 inches (0.1001 mm)
Adhesive PET - Polyester
View Details