3M 3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 63770 70006737400

Description
3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.
Description
3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

Suppliers

Company
Product
Description
Supplier Links
3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 63770 - 051115-63770 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 63770
051115-63770
3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 63770 051115-63770
3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63770
Product Name 3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 63770
Width 3.94 inches (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details