3M 3M 7260M Clear Surface Protective Film/Tape - 10 in Width x 14 in Length - 1.8 mil Thick - 63731 70006736931

Description
3M 7260M clear surface protective film/tape comes in a 10 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags rolls per case. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.
Description
3M 7260M clear surface protective film/tape comes in a 10 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags rolls per case. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 7260M Clear Surface Protective Film/Tape - 10 in Width x 14 in Length - 1.8 mil Thick - 63731 - 051115-63731 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7260M Clear Surface Protective Film/Tape - 10 in Width x 14 in Length - 1.8 mil Thick - 63731
051115-63731
3M 7260M Clear Surface Protective Film/Tape - 10 in Width x 14 in Length - 1.8 mil Thick - 63731 051115-63731
3M 7260M clear surface protective film/tape comes in a 10 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags rolls per case. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

3M 7260M clear surface protective film/tape comes in a 10 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags rolls per case. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63731
Product Name 3M 7260M Clear Surface Protective Film/Tape - 10 in Width x 14 in Length - 1.8 mil Thick - 63731
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details