3M 3M GM613 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 63655 70006736386

Description
3M GM613 gray low durability high friction grip tape comes in a 24 in width, 72 yd length and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +160 F. This is a non-adhesive based grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.
Description
3M GM613 gray low durability high friction grip tape comes in a 24 in width, 72 yd length and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +160 F. This is a non-adhesive based grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M GM613 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 63655 - 051115-63655 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M GM613 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 63655
051115-63655
3M GM613 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 63655 051115-63655
3M GM613 gray low durability high friction grip tape comes in a 24 in width, 72 yd length and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +160 F. This is a non-adhesive based grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

3M GM613 gray low durability high friction grip tape comes in a 24 in width, 72 yd length and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +160 F. This is a non-adhesive based grip tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This grip tape has a 33 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63655
Product Name 3M GM613 Gray Grip Tape - 24 in Width x 72 yd Length - 33 mil Thick - Low Durability High Friction - 63655
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details