3M 3M VHB RP25F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 in Thick - 63626 70006735925

Description
3M VHB RP25F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 in thickness.
Description
3M VHB RP25F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB RP25F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 in Thick - 63626 - 051115-63626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB RP25F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 in Thick - 63626
051115-63626
3M VHB RP25F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 in Thick - 63626 051115-63626
3M VHB RP25F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 in thickness.

3M VHB RP25F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63626
Product Name 3M VHB RP25F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 25 in Thick - 63626
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Low Temp., High Tack 2 mil. Adhesive Transfer - F9752PC - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 2.5 lbs/in (4.38 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details