3M 3M VHB RP16F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 16 mil Thick - 63624 70006735909

Description
3M VHB RP16F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 16 mil thickness.
Description
3M VHB RP16F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 16 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB RP16F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 16 mil Thick - 63624 - 051115-63624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB RP16F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 16 mil Thick - 63624
051115-63624
3M VHB RP16F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 16 mil Thick - 63624 051115-63624
3M VHB RP16F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 16 mil thickness.

3M VHB RP16F gray foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 16 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63624
Product Name 3M VHB RP16F Gray Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 16 mil Thick - 63624
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details