3M 3M VHB RP62F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 63619 70006735776

Description
3M VHB RP62F gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.
Description
3M VHB RP62F gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB RP62F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 63619 - 051115-63619 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB RP62F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 63619
051115-63619
3M VHB RP62F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 63619 051115-63619
3M VHB RP62F gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

3M VHB RP62F gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63619
Product Name 3M VHB RP62F Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 62 mil Thick - 63619
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details