3M 3M Scotch 371CP Standard Box Sealing Tape - 1.88 in Width x 30 yd Length - 1.8 mil Thick - 63528 70006734753

Description
3M Scotch 371CP standard box sealing tape comes in a 1.88 in width, 30 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per pack, 4 packs per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371CP standard box sealing tape comes in a 1.88 in width, 30 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per pack, 4 packs per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371CP Standard Box Sealing Tape - 1.88 in Width x 30 yd Length - 1.8 mil Thick - 63528 - 051115-63528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371CP Standard Box Sealing Tape - 1.88 in Width x 30 yd Length - 1.8 mil Thick - 63528
051115-63528
3M Scotch 371CP Standard Box Sealing Tape - 1.88 in Width x 30 yd Length - 1.8 mil Thick - 63528 051115-63528
3M Scotch 371CP standard box sealing tape comes in a 1.88 in width, 30 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per pack, 4 packs per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371CP standard box sealing tape comes in a 1.88 in width, 30 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per pack, 4 packs per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63528
Product Name 3M Scotch 371CP Standard Box Sealing Tape - 1.88 in Width x 30 yd Length - 1.8 mil Thick - 63528
Width 1.88 inches (47.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Box Sealing Tape - 313 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Box Sealing Tape
Thickness 0.0025 inches (0.0648 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details