3M 3M 3381 Aluminum Tape - 60 in Width x 50 yd Length - 2.7 mil Total Thickness - 63520 70006734696

Description
3M 3381 aluminum tape comes in a 60 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3381 aluminum tape comes in a 60 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3381 Aluminum Tape - 60 in Width x 50 yd Length - 2.7 mil Total Thickness - 63520 - 051115-63520 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3381 Aluminum Tape - 60 in Width x 50 yd Length - 2.7 mil Total Thickness - 63520
051115-63520
3M 3381 Aluminum Tape - 60 in Width x 50 yd Length - 2.7 mil Total Thickness - 63520 051115-63520
3M 3381 aluminum tape comes in a 60 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3381 aluminum tape comes in a 60 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63520
Product Name 3M 3381 Aluminum Tape - 60 in Width x 50 yd Length - 2.7 mil Total Thickness - 63520
Width 60 inches (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details