3M 3M 9425 Clear Bonding Tape - 4 in Width x 540 yd Length - 5.8 mil Thick - Kraft Paper Liner - 63482 70006734399

Description
3M 9425 clear bonding tape comes in a 4 in width, 540 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9425 clear bonding tape comes in a 4 in width, 540 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9425 Clear Bonding Tape - 4 in Width x 540 yd Length - 5.8 mil Thick - Kraft Paper Liner - 63482 - 051115-63482 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9425 Clear Bonding Tape - 4 in Width x 540 yd Length - 5.8 mil Thick - Kraft Paper Liner - 63482
051115-63482
3M 9425 Clear Bonding Tape - 4 in Width x 540 yd Length - 5.8 mil Thick - Kraft Paper Liner - 63482 051115-63482
3M 9425 clear bonding tape comes in a 4 in width, 540 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9425 clear bonding tape comes in a 4 in width, 540 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63482
Product Name 3M 9425 Clear Bonding Tape - 4 in Width x 540 yd Length - 5.8 mil Thick - Kraft Paper Liner - 63482
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laminating Adhesive Transfer Tape - L3+T5 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0062 inches (0.1575 mm)
Peel 6.81 lbs/in (11.93 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details