3M 3M R3287 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 63466 70006734233

Description
3M R3287 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.
Description
3M R3287 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

Suppliers

Company
Product
Description
Supplier Links
3M R3287 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 63466 - 051115-63466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3287 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 63466
051115-63466
3M R3287 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 63466 051115-63466
3M R3287 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

3M R3287 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63466
Product Name 3M R3287 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 63466
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details