3M 3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 1280 m Length - 4.6 mil Thick - 63462 70006734191

Description
3M Scotch 862 black filament strapping tape comes in a 18 mm width, 1280 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.
Description
3M Scotch 862 black filament strapping tape comes in a 18 mm width, 1280 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 1280 m Length - 4.6 mil Thick - 63462 - 051115-63462 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 1280 m Length - 4.6 mil Thick - 63462
051115-63462
3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 1280 m Length - 4.6 mil Thick - 63462 051115-63462
3M Scotch 862 black filament strapping tape comes in a 18 mm width, 1280 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.

3M Scotch 862 black filament strapping tape comes in a 18 mm width, 1280 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63462
Product Name 3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 1280 m Length - 4.6 mil Thick - 63462
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.89 inches (48 mm)
View Details
Skived PTFE Tape - 2042-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details