3M 3M 9737R Red Bonding Tape - 60 in Width x 1000 yd Length - 3.5 mil Thick - Densified Kraft Paper Liner - 63323 70006732864

Description
3M 9737R red bonding tape comes in a 60 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9737R red bonding tape comes in a 60 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9737R Red Bonding Tape - 60 in Width x 1000 yd Length - 3.5 mil Thick - Densified Kraft Paper Liner - 63323 - 051115-63323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9737R Red Bonding Tape - 60 in Width x 1000 yd Length - 3.5 mil Thick - Densified Kraft Paper Liner - 63323
051115-63323
3M 9737R Red Bonding Tape - 60 in Width x 1000 yd Length - 3.5 mil Thick - Densified Kraft Paper Liner - 63323 051115-63323
3M 9737R red bonding tape comes in a 60 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9737R red bonding tape comes in a 60 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63323
Product Name 3M 9737R Red Bonding Tape - 60 in Width x 1000 yd Length - 3.5 mil Thick - Densified Kraft Paper Liner - 63323
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Reinforced Transfer Tape for Permanent Bond - 4987 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0049 inches (0.1245 mm)
Peel 5.14 lbs/in (9 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details