3M 3M Tartan 8932 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 3.75 mil Thick - 63294 70006732070

Description
3M Tartan 8932 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 95 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 3.75 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Tartan 8932 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 95 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 3.75 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 8932 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 3.75 mil Thick - 63294 - 051115-63294 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 8932 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 3.75 mil Thick - 63294
051115-63294
3M Tartan 8932 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 3.75 mil Thick - 63294 051115-63294
3M Tartan 8932 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 95 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 3.75 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Tartan 8932 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 95 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 3.75 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63294
Product Name 3M Tartan 8932 Clear Filament Strapping Tape - 72 mm Width x 55 m Length - 3.75 mil Thick - 63294
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details