3M 3M Extreme Sealing 4411N Clear Flashing Tape - 2 in Width x 36 yd Length - 40 mil Thick - 63194 70006731312

Description
3M Extreme Sealing 4411N clear flashing tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.
Description
3M Extreme Sealing 4411N clear flashing tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Suppliers

Company
Product
Description
Supplier Links
3M Extreme Sealing 4411N Clear Flashing Tape - 2 in Width x 36 yd Length - 40 mil Thick - 63194 - 051115-63194 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Extreme Sealing 4411N Clear Flashing Tape - 2 in Width x 36 yd Length - 40 mil Thick - 63194
051115-63194
3M Extreme Sealing 4411N Clear Flashing Tape - 2 in Width x 36 yd Length - 40 mil Thick - 63194 051115-63194
3M Extreme Sealing 4411N clear flashing tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

3M Extreme Sealing 4411N clear flashing tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 40 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3759, ASTM D 412, ASTM E 96.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63194
Product Name 3M Extreme Sealing 4411N Clear Flashing Tape - 2 in Width x 36 yd Length - 40 mil Thick - 63194
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details