3M 3M 3311 Aluminum Tape - 2.83 in Width x 50 yd Length - 3.6 mil Total Thickness - 63174 70006731189

Description
3M 3311 aluminum tape comes in a 2.83 in width, 50 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3311 aluminum tape comes in a 2.83 in width, 50 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3311 Aluminum Tape - 2.83 in Width x 50 yd Length - 3.6 mil Total Thickness - 63174 - 051115-63174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3311 Aluminum Tape - 2.83 in Width x 50 yd Length - 3.6 mil Total Thickness - 63174
051115-63174
3M 3311 Aluminum Tape - 2.83 in Width x 50 yd Length - 3.6 mil Total Thickness - 63174 051115-63174
3M 3311 aluminum tape comes in a 2.83 in width, 50 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3311 aluminum tape comes in a 2.83 in width, 50 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63174
Product Name 3M 3311 Aluminum Tape - 2.83 in Width x 50 yd Length - 3.6 mil Total Thickness - 63174
Width 2.83 inches (71.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
PTFE Film Tape - 212 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Film Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive PTFE - Skived
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details