3M 3M Scotchgard 1001MS Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63126 70006730538

Description
3M Scotchgard 1001MS clear surface protective film/tape comes in a 58.5 in width, 100 ft length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 5 mil thickness. In addition to the other properties this product is etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1001MS clear surface protective film/tape comes in a 58.5 in width, 100 ft length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 5 mil thickness. In addition to the other properties this product is etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1001MS Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63126 - 051115-63126 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1001MS Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63126
051115-63126
3M Scotchgard 1001MS Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63126 051115-63126
3M Scotchgard 1001MS clear surface protective film/tape comes in a 58.5 in width, 100 ft length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 5 mil thickness. In addition to the other properties this product is etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1001MS clear surface protective film/tape comes in a 58.5 in width, 100 ft length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 5 mil thickness. In addition to the other properties this product is etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63126
Product Name 3M Scotchgard 1001MS Clear Surface Protective Film/Tape - 58.5 in Width x 100 ft Length - 5 mil Thick - 63126
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Double-Coated Permanent/Removable Polyester Tape - 310 - Budnick Converting, Inc.
Specs
Type Adhesive; Double-Coated Permanent/Removable Polyester Tape
Thickness 0.0029 inches (0.0737 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details