3M 3M 9738R Red Bonding Tape - 48 mm Width x 300 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 62984 70006730058

Description
3M 9738R red bonding tape comes in a 48 mm width, 300 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9738R red bonding tape comes in a 48 mm width, 300 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9738R Red Bonding Tape - 48 mm Width x 300 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 62984 - 051115-62984 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9738R Red Bonding Tape - 48 mm Width x 300 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 62984
051115-62984
3M 9738R Red Bonding Tape - 48 mm Width x 300 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 62984 051115-62984
3M 9738R red bonding tape comes in a 48 mm width, 300 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9738R red bonding tape comes in a 48 mm width, 300 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-62984
Product Name 3M 9738R Red Bonding Tape - 48 mm Width x 300 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 62984
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Polyflexr Single Coated Polyethylene Tape - 134 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyflexr Single Coated Polyethylene Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details